Fenner Drives Power Twist Plus® V-Belts 0408020

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0408020 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0408020
Power Twist Plus® V-Belts 0408020
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408020
Product Name Power Twist Plus® V-Belts
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365365 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details
Classical Section V-Belts - 8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 12.40 to 49.21 inch (315.00 to 1250.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist Plus® V-Belts - 0405250 - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details