Fenner Drives Power Twist® Friction Top® 0405082

Description
Incorporates a super grip cast 85A durometer urethane top
Description
Incorporates a super grip cast 85A durometer urethane top

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Friction Top® - 0405082 - Fenner Drives
Manheim, PA, USA
Power Twist® Friction Top®
0405082
Power Twist® Friction Top® 0405082
Incorporates a super grip cast 85A durometer urethane top

Incorporates a super grip cast 85A durometer urethane top

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0405082
Product Name Power Twist® Friction Top®
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - RB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.67 inch (17.00 mm)
View Details
V & Wedge Belts - 1739985 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 87.87 inch (2232.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive Aftermarket Belts - ROFAN™ V-Ribbed Belts - ContiTech Roulunds Rubber A/S
Specs
Belt Length 21.18 to 116.14 inch (538.00 to 2950.00 mm)
Type Multiple Band
Belt Rubber
View Details