Fenner Drives Power Twist Plus® V-Belts 0405070

Description
High tensile strength, low stretch, resist extreme temperatures
Description
High tensile strength, low stretch, resist extreme temperatures

Suppliers

Company
Product
Description
Supplier Links
Power Twist Plus® V-Belts - 0405070 - Fenner Drives
Manheim, PA, USA
Power Twist Plus® V-Belts
0405070
Power Twist Plus® V-Belts 0405070
High tensile strength, low stretch, resist extreme temperatures

High tensile strength, low stretch, resist extreme temperatures

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0405070
Product Name Power Twist Plus® V-Belts
English C
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149739 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
NuTLink® V-Belts - 0202003 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details