Fenner Drives NuTLink® V-Belts 0202007

Description
Ideal for heavier, shock loaded applications
Description
Ideal for heavier, shock loaded applications

Suppliers

Company
Product
Description
Supplier Links
NuTLink® V-Belts - 0202007 - Fenner Drives
Manheim, PA, USA
NuTLink® V-Belts
0202007
NuTLink® V-Belts 0202007
Ideal for heavier, shock loaded applications

Ideal for heavier, shock loaded applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0202007
Product Name NuTLink® V-Belts
English E
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739978 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 48.50 inch (1232.00 mm)
Belt Rubber; Rubber
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Opaque 80 - 4940014* - Fenner Drives
Specs
Metric 20mm
Type Single Band
Belt Urethane / Polyurethane
View Details