Fenner Drives NuTLink® V-Belts 0202002

Description
Ideal for heavier, shock loaded applications
Description
Ideal for heavier, shock loaded applications

Suppliers

Company
Product
Description
Supplier Links
NuTLink® V-Belts - 0202002 - Fenner Drives
Manheim, PA, USA
NuTLink® V-Belts
0202002
NuTLink® V-Belts 0202002
Ideal for heavier, shock loaded applications

Ideal for heavier, shock loaded applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0202002
Product Name NuTLink® V-Belts
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.95 inch (710.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist® Ground Round® - 04051060 - Fenner Drives
Specs
Other Section Other
Type Single Band
Belt Urethane / Polyurethane
View Details