Feedall Automation Hopper Feeders Model 2220

Description
designed to feed longer cut to length bars, tubes and machined parts with diameter ranges within a 2:1 ratio. Parts are hand stacked, bundle loaded or with modifications to the hopper loaded from a conveyor from a previous operation or a drop bottom gondola. This type of feeder is very suitable for non-mar applications when parts are finished or in a pre-heat treated state. Noise levels are very low due to no recirculation of parts. Our Model 1650 Cross-Feed Conveyor mounted to the rear of the discharge chute allows a continuous flow in an end-to-end orientation. These feeders may be used to feed centerless grinders, thread rollers, induction heaters for selective hardening or preheating for forging and many other applications.
Datasheet
Description
designed to feed longer cut to length bars, tubes and machined parts with diameter ranges within a 2:1 ratio. Parts are hand stacked, bundle loaded or with modifications to the hopper loaded from a conveyor from a previous operation or a drop bottom gondola. This type of feeder is very suitable for non-mar applications when parts are finished or in a pre-heat treated state. Noise levels are very low due to no recirculation of parts. Our Model 1650 Cross-Feed Conveyor mounted to the rear of the discharge chute allows a continuous flow in an end-to-end orientation. These feeders may be used to feed centerless grinders, thread rollers, induction heaters for selective hardening or preheating for forging and many other applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hopper Feeders - Model 2220 - Feedall Automation
Willoughby, OH, USA
Hopper Feeders
Model 2220
Hopper Feeders Model 2220
designed to feed longer cut to length bars, tubes and machined parts with diameter ranges within a 2:1 ratio. Parts are hand stacked, bundle loaded or with modifications to the hopper loaded from a conveyor from a previous operation or a drop bottom gondola. This type of feeder is very suitable for non-mar applications when parts are finished or in a pre-heat treated state. Noise levels are very low due to no recirculation of parts. Our Model 1650 Cross-Feed Conveyor mounted to the rear of the discharge chute allows a continuous flow in an end-to-end orientation. These feeders may be used to feed centerless grinders, thread rollers, induction heaters for selective hardening or preheating for forging and many other applications.

designed to feed longer cut to length bars, tubes and machined parts with diameter ranges within a 2:1 ratio. Parts are hand stacked, bundle loaded or with modifications to the hopper loaded from a conveyor from a previous operation or a drop bottom gondola. This type of feeder is very suitable for non-mar applications when parts are finished or in a pre-heat treated state. Noise levels are very low due to no recirculation of parts. Our Model 1650 Cross-Feed Conveyor mounted to the rear of the discharge chute allows a continuous flow in an end-to-end orientation. These feeders may be used to feed centerless grinders, thread rollers, induction heaters for selective hardening or preheating for forging and many other applications.

Supplier's Site Datasheet

Technical Specifications

  Feedall Automation
Product Category Parts Feeders
Product Number Model 2220
Product Name Hopper Feeders
Unlock Full Specs
to access all available technical data

Similar Products

Feed separator - HPV-22-60-A - Festo Corporation
Specs
Part Diameter 0.8661 inch (22 mm)
View Details
Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
Automatic Ring Application - VIN-500 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Parts Fed Rings
Configuration Bowl and Drive
Feeder Type Pneumatic
View Details