Federal Signal Corporation - Industrial Signaling and Systems RSL Radiant Wiring Modules RSL-WMLM-012-024BK

Description
Modular design allows up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels) Steady effect for models WML or WMH Four flash patterns available in models WMLM or WMHM Available in 12-24VAC/DC or 120-240VAC Available in gray or black housings Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Features RSL-WML and RSL-WMH steady light effect models offer 7 electrical contacts, allowing for up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels). RSL-WMLM and RSL-WMHM share the same features as the RSL-WML and RSL-WMH with the added benefit of the ability to generate a flashing sequence in any of the individual modules via electrical contacts or PLC. The RSL-WMLM and RSL-WMHM have four integrated light effects: single flash, double flash, triple flash and simulated strobe. A top cap is provided with each wiring module.
Request a Quote Datasheet
Description
Modular design allows up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels) Steady effect for models WML or WMH Four flash patterns available in models WMLM or WMHM Available in 12-24VAC/DC or 120-240VAC Available in gray or black housings Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Features RSL-WML and RSL-WMH steady light effect models offer 7 electrical contacts, allowing for up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels). RSL-WMLM and RSL-WMHM share the same features as the RSL-WML and RSL-WMH with the added benefit of the ability to generate a flashing sequence in any of the individual modules via electrical contacts or PLC. The RSL-WMLM and RSL-WMHM have four integrated light effects: single flash, double flash, triple flash and simulated strobe. A top cap is provided with each wiring module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RSL Radiant Wiring Modules - RSL-WMLM-012-024BK - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
RSL Radiant Wiring Modules
RSL-WMLM-012-024BK
RSL Radiant Wiring Modules RSL-WMLM-012-024BK
Modular design allows up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels) Steady effect for models WML or WMH Four flash patterns available in models WMLM or WMHM Available in 12-24VAC/DC or 120-240VAC Available in gray or black housings Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Features RSL-WML and RSL-WMH steady light effect models offer 7 electrical contacts, allowing for up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels). RSL-WMLM and RSL-WMHM share the same features as the RSL-WML and RSL-WMH with the added benefit of the ability to generate a flashing sequence in any of the individual modules via electrical contacts or PLC. The RSL-WMLM and RSL-WMHM have four integrated light effects: single flash, double flash, triple flash and simulated strobe. A top cap is provided with each wiring module.
  • Modular design allows up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels)
  • Steady effect for models WML or WMH
  • Four flash patterns available in models WMLM or
  • WMHM
  • Available in 12-24VAC/DC or 120-240VAC
  • Available in gray or black housings
  • Indoor/outdoor use
  • Type 4X, IP65 enclosure when installed with both gaskets included with each module
  • IP69K compliant when installed with both gaskets included on each module
  • CE Certified
  • UL and cUL Listed

Features

RSL-WML and RSL-WMH steady light effect models offer 7 electrical contacts, allowing for up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels).

RSL-WMLM and RSL-WMHM share the same features as the RSL-WML and RSL-WMH with the added benefit of the ability to generate a flashing sequence in any of the individual modules via electrical contacts or PLC. The RSL-WMLM and RSL-WMHM have four integrated light effects: single flash, double flash, triple flash and simulated strobe.

A top cap is provided with each wiring module.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Stack Lights and Machine Lights
Product Number RSL-WMLM-012-024BK
Product Name RSL Radiant Wiring Modules
Light Options Continuous; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Steady Bright Light Module - RSL-LMB-C-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Clear
View Details
LSL Litestak® Incandescent Status Indicator - LSL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Clear
AC Voltage Rating 120 volts
View Details
2 suppliers
LSLD Litestak® LED Status Indicator - LSLD-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Green
DC Voltage Rating 24 volts
View Details
MSL MicroStat Status Indicator - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Blue
AC Voltage Rating 24 volts
View Details