Federal Signal Corporation - Industrial Signaling and Systems RSL Radiant Steady Bright Light Module RSL-LMB-C-C

Description
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the blue circle to configure a Steady Stack Light. (see instructions below). All required products are listed below in related parts. Features RSL-LMB offers a bright, steady LED light with high optical performance. Its modular design and simple functionality combined with bright LED’s, make this stack light option the right choice for an advanced application. RSL-LMB-F consists of a colored fresnel lens with a colored LED. The use of a colored lens with the same colored light source allows for optimization of the emission frequency, producing a rich intense light output. RSL-LMB-C consists of a clear fresnel lens with colored LED for use in very bright environments or outdoor applications.
Request a Quote Datasheet
Description
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the blue circle to configure a Steady Stack Light. (see instructions below). All required products are listed below in related parts. Features RSL-LMB offers a bright, steady LED light with high optical performance. Its modular design and simple functionality combined with bright LED’s, make this stack light option the right choice for an advanced application. RSL-LMB-F consists of a colored fresnel lens with a colored LED. The use of a colored lens with the same colored light source allows for optimization of the emission frequency, producing a rich intense light output. RSL-LMB-C consists of a clear fresnel lens with colored LED for use in very bright environments or outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RSL Radiant Steady Bright Light Module - RSL-LMB-C-C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
RSL Radiant Steady Bright Light Module
RSL-LMB-C-C
RSL Radiant Steady Bright Light Module RSL-LMB-C-C
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the blue circle to configure a Steady Stack Light. (see instructions below). All required products are listed below in related parts. Features RSL-LMB offers a bright, steady LED light with high optical performance. Its modular design and simple functionality combined with bright LED’s, make this stack light option the right choice for an advanced application. RSL-LMB-F consists of a colored fresnel lens with a colored LED. The use of a colored lens with the same colored light source allows for optimization of the emission frequency, producing a rich intense light output. RSL-LMB-C consists of a clear fresnel lens with colored LED for use in very bright environments or outdoor applications.
  • Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels)
  • Steady light effect with 6 bright LEDs
  • Two lens types: Clear and Colored
  • Compatible with 12-24VAC/DC or 120-240VAC*
  • PLC compatible
  • Indoor/outdoor use
  • Type 4X, IP65 enclosure when installed with both gaskets included with each module
  • IP69K compliant when installed with both gaskets included on each module
  • CE Certified
  • UL and cUL Listed
  1. Voltage dependent on selected wiring module
  2. Follow the blue circle to configure a Steady Stack Light. (see instructions below).
  3. All required products are listed below in related parts.

Features

RSL-LMB offers a bright, steady LED light with high optical performance. Its modular design and simple functionality combined with bright LED’s, make this stack light option the right choice for an advanced application.

RSL-LMB-F consists of a colored fresnel lens with a colored LED. The use of a colored lens with the same colored light source allows for optimization of the emission frequency, producing a rich intense light output.

RSL-LMB-C consists of a clear fresnel lens with colored LED for use in very bright environments or outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Stack Lights and Machine Lights
Product Number RSL-LMB-C-C
Product Name RSL Radiant Steady Bright Light Module
Light Options Continuous
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicator - MSL4-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Amber; Green; Blue; Clear
AC Voltage Rating 120 volts
View Details
Stack Light - 15010821 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
DC Voltage Rating 24 volts
View Details
RSL Radiant Steady Bright Light Module - RSL-LMB-C-B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Blue
View Details
MSL MicroStat Status Indicator - MSL1-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red
AC Voltage Rating 120 volts
View Details