The RSL-LMS-O-B is a single-color, steady-light LED module in the RSL Radiant series, featuring an opaque lens and blue LED for diffused output in industrial signaling applications. It measures 35.1 mm in height, 69.9 mm in width, and 50.0 mm in depth. It operates at 24 Vdc or 120-240 Vac, draws a maximum of 35 mA at 24 Vdc, and is rated for -30°C to 50°C operating temperature. The module is UL and cUL listed, CE and UKCA compliant, and achieves IP66 and IP69K protection when installed with both gaskets. It has a 50,000-hour lamp life and is designed for modular stacking with up to six light modules and one sound module in a single configuration.
* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only
Features
The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | RSL-LMS-O-B |
| Product Name | RSL Radiant Light Modules |
| Light Options | Continuous; Flashing |