Federal Signal Corporation - Industrial Signaling and Systems RSL Radiant Multi-Pattern Light Module RSL-LMM-F-C

Description
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Four integrated flash patterns selectable via DIP switch Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the green square to configure a Flashing Stack Light. (see instructions below). Follow the red triangle to configure a Flashing Stack Light with flashing controls in the wiring module. (see instructions below). All required products are listed below in related parts. Features RSL-LMM offers a multi-pattern LED light with high optical performance. Its modular design and compound functionality make this module ideal for applications where gaining attention is required. RSL-LMM is capable of producing four integrated light effects: double flash, triple flash, 5x flash and random. The random pattern consists of an uneven flashing pattern, increasing the ability to catch attention. Pattern selection in the individual light modules allows each light module in your configuration to activate a different flash pattern.
Request a Quote Datasheet
Description
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Four integrated flash patterns selectable via DIP switch Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the green square to configure a Flashing Stack Light. (see instructions below). Follow the red triangle to configure a Flashing Stack Light with flashing controls in the wiring module. (see instructions below). All required products are listed below in related parts. Features RSL-LMM offers a multi-pattern LED light with high optical performance. Its modular design and compound functionality make this module ideal for applications where gaining attention is required. RSL-LMM is capable of producing four integrated light effects: double flash, triple flash, 5x flash and random. The random pattern consists of an uneven flashing pattern, increasing the ability to catch attention. Pattern selection in the individual light modules allows each light module in your configuration to activate a different flash pattern.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RSL Radiant Multi-Pattern Light Module - RSL-LMM-F-C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
RSL Radiant Multi-Pattern Light Module
RSL-LMM-F-C
RSL Radiant Multi-Pattern Light Module RSL-LMM-F-C
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Four integrated flash patterns selectable via DIP switch Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the green square to configure a Flashing Stack Light. (see instructions below). Follow the red triangle to configure a Flashing Stack Light with flashing controls in the wiring module. (see instructions below). All required products are listed below in related parts. Features RSL-LMM offers a multi-pattern LED light with high optical performance. Its modular design and compound functionality make this module ideal for applications where gaining attention is required. RSL-LMM is capable of producing four integrated light effects: double flash, triple flash, 5x flash and random. The random pattern consists of an uneven flashing pattern, increasing the ability to catch attention. Pattern selection in the individual light modules allows each light module in your configuration to activate a different flash pattern.
  • Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels)
  • Four integrated flash patterns selectable via DIP switch
  • Compatible with 12-24VAC/DC or 120-240VAC*
  • PLC compatible
  • Indoor/outdoor use
  • Type 4X, IP65 enclosure when installed with both gaskets included with each module
  • IP69K compliant when installed with both gaskets included on each module
  • CE Certified
  • UL and cUL Listed
  1. Voltage dependent on selected wiring module
  2. Follow the green square to configure a Flashing Stack Light. (see instructions below).
  3. Follow the red triangle to configure a Flashing Stack Light with flashing controls in the wiring module. (see instructions below).
  4. All required products are listed below in related parts.

Features

RSL-LMM offers a multi-pattern LED light with high optical performance. Its modular design and compound functionality make this module ideal for applications where gaining attention is required.

RSL-LMM is capable of producing four integrated light effects: double flash, triple flash, 5x flash and random. The random pattern consists of an uneven flashing pattern, increasing the ability to catch attention.

Pattern selection in the individual light modules allows each light module in your configuration to activate a different flash pattern.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Stack Lights and Machine Lights
Product Number RSL-LMM-F-C
Product Name RSL Radiant Multi-Pattern Light Module
Light Options Flashing
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Steady Light Module - RSL-LMS-F-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Amber
View Details
SCB SemiStat® Status Indicator - SCB-024TC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Amber; Green
View Details
Stack Light - 427646 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
MSL MicroStat Status Indicator - MSL2-120CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Clear
AC Voltage Rating 120 volts
View Details