The RSL-LMS-O-A is a single-color, steady-burn LED light module with an opaque lens in amber, designed for industrial status indication. It measures 2.75 in wide, 1.97 in deep, and 1.38 in high, and operates on 24 Vac/dc or 120-240 Vac with a maximum operating current of 35 mA at 24 Vdc. It is rated for -22°F to 122°F (-30°C to 50°C) operating temperatures, has a 50,000-hour lamp life, and meets IP66 and IP69K standards when installed with both included gaskets. The module is UL and cUL listed, CE and UKCA compliant, and compatible with PLC systems for indoor or outdoor use.
* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only
Features
The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | RSL-LMS-O-A |
| Product Name | RSL Radiant Light Modules |
| Light Options | Continuous; Flashing |