Federal Signal Corporation - Industrial Signaling and Systems RSL Radiant Light Modules RSL-LMS-F-B

Description
Modular design allows up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) Compatible with 12-24 Vac/dc or 120-240 Vac* Single-color modules are available in Amber, Blue, Clear, Green, and Red Multicolor modules feature seven colors (Amber, Blue, Clear, Cyan, Green, Magenta, and Red) PLC compatible Indoor/outdoor use Type 4X, IP66 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE and UKCA compliant UL and cUL Listed * Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only Features The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
Request a Quote
Description
Modular design allows up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) Compatible with 12-24 Vac/dc or 120-240 Vac* Single-color modules are available in Amber, Blue, Clear, Green, and Red Multicolor modules feature seven colors (Amber, Blue, Clear, Cyan, Green, Magenta, and Red) PLC compatible Indoor/outdoor use Type 4X, IP66 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE and UKCA compliant UL and cUL Listed * Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only Features The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSL-LMS-F-B is a single-color, steady-burn LED module for industrial signaling, featuring a blue fresnel lens for optimized light output. It operates on 24 Vac/dc or 120-240 Vac when paired with a compatible wiring module, draws a maximum of 75 mA at 24 Vdc, and emits 1 candela of peak light intensity. The module measures 35.1 mm in height, 69.9 mm in width, and 50.0 mm in depth. It is rated for operation from -30°C to 50°C, has a 50,000-hour lamp life, and meets IP66 and IP69K standards when installed with both gaskets. The unit is UL and cUL listed, CE and UKCA compliant, and designed for indoor/outdoor use.

Datasheet Summary
Powered by GS/AI

The RSL-LMS-F-B is a single-color, steady-burn LED module for industrial signaling, featuring a blue fresnel lens for optimized light output. It operates on 24 Vac/dc or 120-240 Vac when paired with a compatible wiring module, draws a maximum of 75 mA at 24 Vdc, and emits 1 candela of peak light intensity. The module measures 35.1 mm in height, 69.9 mm in width, and 50.0 mm in depth. It is rated for operation from -30°C to 50°C, has a 50,000-hour lamp life, and meets IP66 and IP69K standards when installed with both gaskets. The unit is UL and cUL listed, CE and UKCA compliant, and designed for indoor/outdoor use.

Suppliers

Company
Product
Description
Supplier Links
RSL Radiant Light Modules - RSL-LMS-F-B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
RSL Radiant Light Modules
RSL-LMS-F-B
RSL Radiant Light Modules RSL-LMS-F-B
Modular design allows up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) Compatible with 12-24 Vac/dc or 120-240 Vac* Single-color modules are available in Amber, Blue, Clear, Green, and Red Multicolor modules feature seven colors (Amber, Blue, Clear, Cyan, Green, Magenta, and Red) PLC compatible Indoor/outdoor use Type 4X, IP66 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE and UKCA compliant UL and cUL Listed * Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only Features The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
  • Modular design allows up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels)
  • Compatible with 12-24 Vac/dc or 120-240 Vac*
  • Single-color modules are available in Amber, Blue, Clear, Green, and Red
  • Multicolor modules feature seven colors (Amber, Blue, Clear, Cyan, Green, Magenta, and Red)
  • PLC compatible
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure when installed with both gaskets included with each module
  • IP69K compliant when installed with both gaskets included on each module
  • CE and UKCA compliant
  • UL and cUL Listed

* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only

Features

The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Stack Lights and Machine Lights
Product Number RSL-LMS-F-B
Product Name RSL Radiant Light Modules
Light Options Continuous; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Stack Light -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Stack Light - 11950455 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Colors Available Red
View Details
Stack Light - 15039311 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Colors Available Clear
View Details
Stack Light - 6632222 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details