The RSL-LMS-F-R is a single-color, steady-burn LED light module for industrial signaling, featuring a red fresnel lens and operating at 24 Vac/dc or 120-240 Vac. It measures 35.1 mm in height, 69.9 mm in width, and 50.0 mm in depth, with a peak candela output of 5. It is UL and cUL listed, CE and UKCA compliant, and rated IP66 and IP69K when installed with both gaskets. The module has a 50,000-hour lamp life and operates within a temperature range of -30°C to 50°C.
* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only
Features
The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | RSL-LMS-F-R |
| Product Name | RSL Radiant Light Modules |
| Light Options | Continuous; Flashing |