Modular design allows up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels)
Compatible with 12-24 Vac/dc or 120-240 Vac*
Single-color modules are available in Amber, Blue, Clear, Green, and Red
Multicolor modules feature seven colors (Amber, Blue, Clear, Cyan, Green, Magenta, and Red)
PLC compatible
Indoor/outdoor use
Type 4X, IP66 enclosure when installed with both gaskets included with each module
IP69K compliant when installed with both gaskets included on each module
CE and UKCA compliant
UL and cUL Listed
* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only
Features
The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
- Modular design allows up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels)
- Compatible with 12-24 Vac/dc or 120-240 Vac*
- Single-color modules are available in Amber, Blue, Clear, Green, and Red
- Multicolor modules feature seven colors (Amber, Blue, Clear, Cyan, Green, Magenta, and Red)
- PLC compatible
- Indoor/outdoor use
- Type 4X, IP66 enclosure when installed with both gaskets included with each module
- IP69K compliant when installed with both gaskets included on each module
- CE and UKCA compliant
- UL and cUL Listed
* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only
Features
The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.