The RSL-LMS-F-G is a single-color, steady-burn LED light module in the RSL Radiant series, featuring a green fresnel lens for optimized light output. It operates on 24 Vac/dc or 120-240 Vac, depending on the wiring module, and is designed for indoor/outdoor use with IP66 and IP69K ratings when both gaskets are installed. The module measures 1.38 in height, 2.75 in width, and 1.97 in depth, and is UL, cUL, CE, and UKCA compliant. It has a peak candela output of 9 and a lamp life of 50,000 hours.
* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only
Features
The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | RSL-LMS-F-G |
| Product Name | RSL Radiant Light Modules |
| Light Options | Continuous; Flashing |