Federal Signal Corporation - Industrial Signaling and Systems RSL Radiant Steady Light Module RSL-LMS-F-C

Description
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the blue circle to configure a Steady Stack Light. (see instructions below). All required products are listed below in related parts. Features RSL-LMS offers a steady LED light with high optical performance. Its modular design and simple functionality are the right choice for a basic stack light application. RSL-LMS-F consists of a colored fresnel lens with a colored light source. The use of a colored lens with the same colored LED allows optimization of the emission frequency, producing a rich intense light output. RSL-LMS-O consists of an opaque colored lens with a colored LED. The opaque characteristic allows an optimally diffused light without disturbing the operator.
Request a Quote Datasheet
Description
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the blue circle to configure a Steady Stack Light. (see instructions below). All required products are listed below in related parts. Features RSL-LMS offers a steady LED light with high optical performance. Its modular design and simple functionality are the right choice for a basic stack light application. RSL-LMS-F consists of a colored fresnel lens with a colored light source. The use of a colored lens with the same colored LED allows optimization of the emission frequency, producing a rich intense light output. RSL-LMS-O consists of an opaque colored lens with a colored LED. The opaque characteristic allows an optimally diffused light without disturbing the operator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RSL Radiant Steady Light Module - RSL-LMS-F-C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
RSL Radiant Steady Light Module
RSL-LMS-F-C
RSL Radiant Steady Light Module RSL-LMS-F-C
Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible Indoor/outdoor use Type 4X, IP65 enclosure when installed with both gaskets included with each module IP69K compliant when installed with both gaskets included on each module CE Certified UL and cUL Listed Voltage dependent on selected wiring module Follow the blue circle to configure a Steady Stack Light. (see instructions below). All required products are listed below in related parts. Features RSL-LMS offers a steady LED light with high optical performance. Its modular design and simple functionality are the right choice for a basic stack light application. RSL-LMS-F consists of a colored fresnel lens with a colored light source. The use of a colored lens with the same colored LED allows optimization of the emission frequency, producing a rich intense light output. RSL-LMS-O consists of an opaque colored lens with a colored LED. The opaque characteristic allows an optimally diffused light without disturbing the operator.
  • Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels)
  • Steady light effect with 6 bright LEDs
  • Two lens types: Clear and Colored
  • Compatible with 12-24VAC/DC or 120-240VAC*
  • PLC compatible
  • Indoor/outdoor use
  • Type 4X, IP65 enclosure when installed with both gaskets included with each module
  • IP69K compliant when installed with both gaskets included on each module
  • CE Certified
  • UL and cUL Listed
  1. Voltage dependent on selected wiring module
  2. Follow the blue circle to configure a Steady Stack Light. (see instructions below).
  3. All required products are listed below in related parts.

Features

RSL-LMS offers a steady LED light with high optical performance. Its modular design and simple functionality are the right choice for a basic stack light application.

RSL-LMS-F consists of a colored fresnel lens with a colored light source. The use of a colored lens with the same colored LED allows optimization of the emission frequency, producing a rich intense light output.

RSL-LMS-O consists of an opaque colored lens with a colored LED. The opaque characteristic allows an optimally diffused light without disturbing the operator.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Stack Lights and Machine Lights
Product Number RSL-LMS-F-C
Product Name RSL Radiant Steady Light Module
Light Options Continuous
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicator - MSL1-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red
AC Voltage Rating 120 volts
View Details
SCB SemiStat® Status Indicator - SCB-024TC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Amber; Green
View Details
Stack Light -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
RSL Radiant Steady Light Module - RSL-LMS-F-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Red
View Details