Federal Signal Corporation - Industrial Signaling and Systems LSL Litestak® Incandescent Status Indicator LSL-024R

Description
Available in 24VDC and 120VAC Five lens colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 3/4-inch NPT pipe mount Indoor use only Type 1 enclosure Optional sounders available CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® status indicator may include up to five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit. Litestak’s lensing provides a 360° visual signal. Individual light modules may be set to either flash or steady. The flasher is included with the 120VAC LSB model and sold separately for 24VDC. Each light module consists of two impact-resistant polycarbonate lens halves that snap apart to provide easy maintenance and interchangeability of colors. Litestak units can be installed on a 3/4-inch NPT pipe mount or surface mounted with the Model LSB Base. If low profile surface mounting is required, Model LSBS is available. All Litestak models should be mounted base down. Multiple lens colors can communicate machine shutdown, shortage of materials, supervisor attention, etc. Ideal applications for the Litestak include assembly lines, instrument panels, workcells, etc. Federal Signal’s Litestak is an economical device for increasing productivity in any manufacturing environment.
Request a Quote Datasheet
Description
Available in 24VDC and 120VAC Five lens colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 3/4-inch NPT pipe mount Indoor use only Type 1 enclosure Optional sounders available CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® status indicator may include up to five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit. Litestak’s lensing provides a 360° visual signal. Individual light modules may be set to either flash or steady. The flasher is included with the 120VAC LSB model and sold separately for 24VDC. Each light module consists of two impact-resistant polycarbonate lens halves that snap apart to provide easy maintenance and interchangeability of colors. Litestak units can be installed on a 3/4-inch NPT pipe mount or surface mounted with the Model LSB Base. If low profile surface mounting is required, Model LSBS is available. All Litestak models should be mounted base down. Multiple lens colors can communicate machine shutdown, shortage of materials, supervisor attention, etc. Ideal applications for the Litestak include assembly lines, instrument panels, workcells, etc. Federal Signal’s Litestak is an economical device for increasing productivity in any manufacturing environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSL Litestak® Incandescent Status Indicator - LSL-024R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LSL Litestak® Incandescent Status Indicator
LSL-024R
LSL Litestak® Incandescent Status Indicator LSL-024R
Available in 24VDC and 120VAC Five lens colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 3/4-inch NPT pipe mount Indoor use only Type 1 enclosure Optional sounders available CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® status indicator may include up to five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit. Litestak’s lensing provides a 360° visual signal. Individual light modules may be set to either flash or steady. The flasher is included with the 120VAC LSB model and sold separately for 24VDC. Each light module consists of two impact-resistant polycarbonate lens halves that snap apart to provide easy maintenance and interchangeability of colors. Litestak units can be installed on a 3/4-inch NPT pipe mount or surface mounted with the Model LSB Base. If low profile surface mounting is required, Model LSBS is available. All Litestak models should be mounted base down. Multiple lens colors can communicate machine shutdown, shortage of materials, supervisor attention, etc. Ideal applications for the Litestak include assembly lines, instrument panels, workcells, etc. Federal Signal’s Litestak is an economical device for increasing productivity in any manufacturing environment.
  • Available in 24VDC and 120VAC
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • Surface mount and integrated 3/4-inch NPT pipe mount
  • Indoor use only
  • Type 1 enclosure
  • Optional sounders available
  • CSA Certified
  • UL and cUL Listed

Features

Federal Signal’s Litestak® status indicator may include up to five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit.

Litestak’s lensing provides a 360° visual signal. Individual light modules may be set to either flash or steady. The flasher is included with the 120VAC LSB model and sold separately for 24VDC. Each light module consists of two impact-resistant polycarbonate lens halves that snap apart to provide easy maintenance and interchangeability of colors.

Litestak units can be installed on a 3/4-inch NPT pipe mount or surface mounted with the Model LSB Base. If low profile surface mounting is required, Model LSBS is available. All Litestak models should be mounted base down.

Multiple lens colors can communicate machine shutdown, shortage of materials, supervisor attention, etc. Ideal applications for the Litestak include assembly lines, instrument panels, workcells, etc. Federal Signal’s Litestak is an economical device for increasing productivity in any manufacturing environment.

Supplier's Site Datasheet
Stack Light - 31449 - Radwell International
Willingboro, NJ, United States
Stack Light
31449
Stack Light 31449
INCANDESCENT LAMP, RED, FLASHING AND STEADY, STACKABLE TOWER LIGHT MODULE 24 VDC, 0.76 AMP, 1 NEMA RATED, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

INCANDESCENT LAMP, RED, FLASHING AND STEADY, STACKABLE TOWER LIGHT MODULE 24 VDC, 0.76 AMP, 1 NEMA RATED, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Radwell International
Product Category Stack Lights and Machine Lights Stack Lights and Machine Lights
Product Number LSL-024R 31449
Product Name LSL Litestak® Incandescent Status Indicator Stack Light
Light Options Continuous; Flashing Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Stack Light - 427621 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Voltage Rating 120 volts
View Details
MSL MicroStat Status Indicator - MSL2-024AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Amber; Green
AC Voltage Rating 24 volts
View Details
MSL MicroStat Status Indicator - MSL1-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Amber
AC Voltage Rating 120 volts
View Details
SCB SemiStat® Status Indicator - SCC-024QC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Amber; Green; Blue
View Details