The RSL-LMS-F-A is a single-color, steady-burn LED light module with a fresnel lens in amber, designed for industrial signaling applications. It operates at 24 Vac/dc or 120-240 Vac, depending on the wiring module, and draws a maximum of 35 mA at 24 Vdc or 30 mA at 120 Vac. The module measures 35.1 mm in height, 69.9 mm in width, and 50.0 mm in depth. It features a peak light output of 6 candela and is rated for 50,000 hours of lamp life. The module is compliant with IP66 and IP69K when installed with both gaskets, and is UL/cUL Listed, CE, and UKCA compliant. It operates within a temperature range of -30°C to 50°C.
* Voltage dependent on selected wiring module - RSL-LMS is 24 Vac/dc or 120-240 Vac only
Features
The RSL Radiant series is a high-performance line of modular LED stack lights engineered to meet a wide range of industrial signaling requirements. Featuring single-color LED modules available in steady burn light, high output steady burn light, or multi-pattern flashing with color fresnel, clear fresnel, or opaque optical lenses. Multi-color LED modules are available with fresnel or opaque lens. Select the steady or flashing module for pattern required with standard wiring module or use steady LED modules with multi-pattern wiring modules. Designed for both standard and advanced applications, the RSL Radiant offers a reliable and efficient solution for status indication and attention-critical environments.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | RSL-LMS-F-A |
| Product Name | RSL Radiant Light Modules |
| Light Options | Continuous; Flashing |