Federal Signal Corporation - Industrial Signaling and Systems PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal PMC-048-240R

Description
Available in 12-24VAC/DC or 48-240VAC 3 channels included: 1: flashing light 2: flashing light & intermittent sound 3: steady light & continuous sound 50,000 hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA Certified UL Listed and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
Available in 12-24VAC/DC or 48-240VAC 3 channels included: 1: flashing light 2: flashing light & intermittent sound 3: steady light & continuous sound 50,000 hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA Certified UL Listed and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal - PMC-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal
PMC-048-240R
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal PMC-048-240R
Available in 12-24VAC/DC or 48-240VAC 3 channels included: 1: flashing light 2: flashing light & intermittent sound 3: steady light & continuous sound 50,000 hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA Certified UL Listed and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 12-24VAC/DC or 48-240VAC
  • 3 channels included:

1: flashing light

2: flashing light & intermittent sound

3: steady light & continuous sound

  • 50,000 hour LED
  • Transparent polycarbonate lens
  • Type 3R, IP65 enclosure
  • IP69K Compliant
  • CE and UKCA Certified
  • UL Listed and cUL Listed

Features

Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.

PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.

PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number PMC-048-240R
Product Name PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Visual Indicators Combination
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Light - FB2LEDX-CN-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Light - FB2LEDX-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
G-LED Global Series® Hazardous Location LED - G-LED-DC-T-A-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Visual Indicators Combination
View Details