Federal Signal Corporation - Industrial Signaling and Systems PMA and PMAMT Panel Mount Electronic Sounder PMA-012-024

Description
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMA and PMAMT Panel Mount Electronic Sounder - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMA and PMAMT Panel Mount Electronic Sounder
PMA-012-024
PMA and PMAMT Panel Mount Electronic Sounder PMA-012-024
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
  • PMA models are available in 12-24VAC/DC or 90-240VAC
  • PMAMT models are available in 12-24VAC/DC or 48-240VAC
  • Available in continuous (PMA) or multi-tone (PMAMT)
  • Model PMAMT provides an intermittent and continuous tone for two levels of alarm
  • Type 3R, IP65 enclosure
  • CE and UKCA Certified
  • UL Listed and cUL listed

Features

Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMA-012-024
Product Name PMA and PMAMT Panel Mount Electronic Sounder
Width 40.89 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
 - LP3SL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Surface
View Details
Miniature Indicator Light - 41172039 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details
 - LP3ML-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type 1/2-Inch NPT Male Pipe
View Details