Federal Signal Corporation - Industrial Signaling and Systems PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal PM22C-012-024A-Q

Description
Available in 12-24VAC/DC 7 flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone SYNC 2x flash + 2x intermittent tone SYNC 3x flash + 3x intermittent tone SYNC random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000 hour LED Opaque polycarbonate lens 360 degrees light-diffusing design Type 3R, IP65 enclosure CE and UKCA Certified UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote Datasheet
Description
Available in 12-24VAC/DC 7 flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone SYNC 2x flash + 2x intermittent tone SYNC 3x flash + 3x intermittent tone SYNC random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000 hour LED Opaque polycarbonate lens 360 degrees light-diffusing design Type 3R, IP65 enclosure CE and UKCA Certified UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal
PM22C-012-024A-Q
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal PM22C-012-024A-Q
Available in 12-24VAC/DC 7 flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone SYNC 2x flash + 2x intermittent tone SYNC 3x flash + 3x intermittent tone SYNC random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000 hour LED Opaque polycarbonate lens 360 degrees light-diffusing design Type 3R, IP65 enclosure CE and UKCA Certified UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
  • Available in 12-24VAC/DC
  • 7 flash/tone combinations:
        1. steady light
        2. continuous tone
        3. steady light + tone
        4. strobe + intermittent tone SYNC
        5. 2x flash + 2x intermittent tone SYNC
        6. 3x flash + 3x intermittent tone SYNC
        7. random light + random tone
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • 50,000 hour LED
  • Opaque polycarbonate lens
  • 360 degrees light-diffusing design
  • Type 3R, IP65 enclosure
  • CE and UKCA Certified
  • UL and cUL Listed

Features

Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.

Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.

The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number PM22C-012-024A-Q
Product Name PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signal
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Visual Indicators Combination
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

151XST Hazardous Location Strobe Light - 151XST-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
G-LED Global Series® Hazardous Location LED - G-LED-AC-E-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
G-LED Global Series® Hazardous Location LED - G-LED-DC-D-M-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
121ALED Vitalite® LED Rotating Light - 121ALED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor Rated
Visual Indicators Revolving
Power 765 watts
View Details