Federal Signal Corporation - Industrial Signaling and Systems PM22A Panel Mount 22mm Electronic Sounder PM22A-012-024-Q

Description
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
Request a Quote Datasheet
Description
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM22A Panel Mount 22mm Electronic Sounder - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22A Panel Mount 22mm Electronic Sounder
PM22A-012-024-Q
PM22A Panel Mount 22mm Electronic Sounder PM22A-012-024-Q
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
  • Available in 12-24VAC/DC
  • 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

Features

Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models).

The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number PM22A-012-024-Q
Product Name PM22A Panel Mount 22mm Electronic Sounder
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Model 2 Omni-Directional Siren -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
View Details
G-SND Global Series® Hazardous Location Sounder - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ATEX,IECEx,UL,UL Fire,cUL,UKEX
Sound Level 110 dB
View Details
AV1-LED Flashing Combination Audible/Visual Signal - AV1-LED-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
G-SND Global Series® Hazardous Location Sounder - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ATEX,IECEx,UL,UL Fire,cUL,UKEX
Sound Level 110 dB
View Details