Federal Signal Corporation - Industrial Signaling and Systems LP3L StreamLine® Low Profile LED Lights LP3SL-120R

Description
Available in 24VDC and 120VAC T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue, Clear, Green, and Red 50,000 Hour LED Screw on lens Indoor/outdoor use Optional wire lens guard Type 4X, IP66 enclosure - LP3SL, LP3PL, LP3ML Type 4X, IP55 enclosure - LP3TL IP69K compliant - LP3SL, LP3PL, LP3ML PLC Compatible CSA Certified UL and cUL Listed CE and UKCA Certified Features Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration. Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel. All models include the vibration resistant, double contact bayonet style 50,000 hour LED module. Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
Request a Quote Datasheet
Description
Available in 24VDC and 120VAC T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue, Clear, Green, and Red 50,000 Hour LED Screw on lens Indoor/outdoor use Optional wire lens guard Type 4X, IP66 enclosure - LP3SL, LP3PL, LP3ML Type 4X, IP55 enclosure - LP3TL IP69K compliant - LP3SL, LP3PL, LP3ML PLC Compatible CSA Certified UL and cUL Listed CE and UKCA Certified Features Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration. Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel. All models include the vibration resistant, double contact bayonet style 50,000 hour LED module. Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3L StreamLine® Low Profile LED Lights - LP3SL-120R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LP3L StreamLine® Low Profile LED Lights
LP3SL-120R
LP3L StreamLine® Low Profile LED Lights LP3SL-120R
Available in 24VDC and 120VAC T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue, Clear, Green, and Red 50,000 Hour LED Screw on lens Indoor/outdoor use Optional wire lens guard Type 4X, IP66 enclosure - LP3SL, LP3PL, LP3ML Type 4X, IP55 enclosure - LP3TL IP69K compliant - LP3SL, LP3PL, LP3ML PLC Compatible CSA Certified UL and cUL Listed CE and UKCA Certified Features Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration. Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel. All models include the vibration resistant, double contact bayonet style 50,000 hour LED module. Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
  • Available in 24VDC and 120VAC
  • T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL)
  • Five lamp/lens colors: Amber, Blue, Clear, Green, and Red
  • 50,000 Hour LED
  • Screw on lens
  • Indoor/outdoor use
  • Optional wire lens guard
  • Type 4X, IP66 enclosure - LP3SL, LP3PL, LP3ML
  • Type 4X, IP55 enclosure - LP3TL
  • IP69K compliant - LP3SL, LP3PL, LP3ML
  • PLC Compatible
  • CSA Certified
  • UL and cUL Listed
  • CE and UKCA Certified

Features

Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration.

Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel.

All models include the vibration resistant, double contact bayonet style 50,000 hour LED module.

Like all StreamLine® products, the LP3L is designed with OEM applications in mind.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category LED Lamps
Product Number LP3SL-120R
Product Name LP3L StreamLine® Low Profile LED Lights
Base Type Surface
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3PL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Light - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type T-Mount
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details