Federal Signal Corporation - Industrial Signaling and Systems G-SND Global Series® Hazardous Location Sounder G-SND-024-E

Description
Supports 3 operational voltages: 24VDC, 120VAC 50/60Hz, and 230VAC 50/60Hz Optional 316 stainless steel ratchet adjustable mounting U-bracket (field installation required) Gain control 15 Selectable Tones Non-metallic corrosion resistant design 15 watt design Field customizable legend plates available Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Two M20 entries standard on Ex d models, three M20 entries standard on Ex de models Type 4X, IP66 enclosure Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class I, Zone 1 AEx db IIC T4: Zone 21, AEx tb IIIC T4/135°C UL Fire Listed (24VDC operating voltage ONLY) UKEX certified Features Federal Signal Global Series® Sounders are available in explosion-proof Ex versions, increased safety Ex de wiring box versions and are certified for gas Group IIC environments. The Global Series Sounder can be wired to perform two separate functions. A single tone can be selected via a rotary switch; once power is supplied, it will sound the selected tone. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This allows a unique sound to match a specific alarm condition or to be used to escalate an alarm condition. The Global Series sounder can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
Request a Quote
Description
Supports 3 operational voltages: 24VDC, 120VAC 50/60Hz, and 230VAC 50/60Hz Optional 316 stainless steel ratchet adjustable mounting U-bracket (field installation required) Gain control 15 Selectable Tones Non-metallic corrosion resistant design 15 watt design Field customizable legend plates available Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Two M20 entries standard on Ex d models, three M20 entries standard on Ex de models Type 4X, IP66 enclosure Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class I, Zone 1 AEx db IIC T4: Zone 21, AEx tb IIIC T4/135°C UL Fire Listed (24VDC operating voltage ONLY) UKEX certified Features Federal Signal Global Series® Sounders are available in explosion-proof Ex versions, increased safety Ex de wiring box versions and are certified for gas Group IIC environments. The Global Series Sounder can be wired to perform two separate functions. A single tone can be selected via a rotary switch; once power is supplied, it will sound the selected tone. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This allows a unique sound to match a specific alarm condition or to be used to escalate an alarm condition. The Global Series sounder can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
G-SND Global Series® Hazardous Location Sounder - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-SND Global Series® Hazardous Location Sounder
G-SND-024-E
G-SND Global Series® Hazardous Location Sounder G-SND-024-E
Supports 3 operational voltages: 24VDC, 120VAC 50/60Hz, and 230VAC 50/60Hz Optional 316 stainless steel ratchet adjustable mounting U-bracket (field installation required) Gain control 15 Selectable Tones Non-metallic corrosion resistant design 15 watt design Field customizable legend plates available Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Two M20 entries standard on Ex d models, three M20 entries standard on Ex de models Type 4X, IP66 enclosure Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL and cUL Listed for Class I, Zone 1 AEx db IIC T4: Zone 21, AEx tb IIIC T4/135°C UL Fire Listed (24VDC operating voltage ONLY) UKEX certified Features Federal Signal Global Series® Sounders are available in explosion-proof Ex versions, increased safety Ex de wiring box versions and are certified for gas Group IIC environments. The Global Series Sounder can be wired to perform two separate functions. A single tone can be selected via a rotary switch; once power is supplied, it will sound the selected tone. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This allows a unique sound to match a specific alarm condition or to be used to escalate an alarm condition. The Global Series sounder can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
  • Supports 3 operational voltages: 24VDC, 120VAC 50/60Hz, and 230VAC 50/60Hz
  • Optional 316 stainless steel ratchet adjustable mounting U-bracket (field installation required)
  • Gain control
  • 15 Selectable Tones
  • Non-metallic corrosion resistant design
  • 15 watt design
  • Field customizable legend plates available
  • Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow
  • Two M20 entries standard on Ex d models, three M20 entries standard on Ex de models
  • Type 4X, IP66 enclosure
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL and cUL Listed for Class I, Zone 1 AEx db IIC T4: Zone 21, AEx tb IIIC T4/135°C
  • UL Fire Listed (24VDC operating voltage ONLY)
  • UKEX certified

Features

Federal Signal Global Series® Sounders are available in explosion-proof Ex versions, increased safety Ex de wiring box versions and are certified for gas Group IIC environments.

The Global Series Sounder can be wired to perform two separate functions. A single tone can be selected via a rotary switch; once power is supplied, it will sound the selected tone. Alternatively, multiple tones can be selected remotely by choosing the appropriate combination of inputs. This allows a unique sound to match a specific alarm condition or to be used to escalate an alarm condition.

The Global Series sounder can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number G-SND-024-E
Product Name G-SND Global Series® Hazardous Location Sounder
Mounting Surface
Agency Approvals UL; ULC; ATEX,IECEx,UL,UL Fire,cUL,UKEX
Sound Level 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signal - AV1-LED-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Vibratone® Bells - 600-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Bell
Mounting Wall
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signal - SLM600G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Pipe Mount,Shallow Base,Twin Mount,Wall Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
G-SND Global Series® Hazardous Location Sounder - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ATEX,IECEx,UL,UL Fire,cUL,UKEX
Sound Level 110 dB
View Details