Federal Signal Corporation - Industrial Signaling and Systems AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms AD-27-3

Description
Available in 120VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat finish Conformal coated PCBA Type 4X enclosure Marine Listed CSA Certified UL and cUL Listed Features Designed for single-channel, two-way indoor and outdoor communication applications, Wall-Mount Intercoms feature integrated volume control, TALK/LISTEN switch, corrosion resistant cast aluminum housing with rugged powder coat finish (Type 4X enclosure), reliable 25-watt speaker, and balanced line output. These heavy-duty units are UL and cUL listed, CSA Certified and Marine rated; and available in 12VDC, 24VDC, 120VAC, or 240VAC 50/60Hz models.
Request a Quote Datasheet
Description
Available in 120VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat finish Conformal coated PCBA Type 4X enclosure Marine Listed CSA Certified UL and cUL Listed Features Designed for single-channel, two-way indoor and outdoor communication applications, Wall-Mount Intercoms feature integrated volume control, TALK/LISTEN switch, corrosion resistant cast aluminum housing with rugged powder coat finish (Type 4X enclosure), reliable 25-watt speaker, and balanced line output. These heavy-duty units are UL and cUL listed, CSA Certified and Marine rated; and available in 12VDC, 24VDC, 120VAC, or 240VAC 50/60Hz models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27-3 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms
AD-27-3
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms AD-27-3
Available in 120VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat finish Conformal coated PCBA Type 4X enclosure Marine Listed CSA Certified UL and cUL Listed Features Designed for single-channel, two-way indoor and outdoor communication applications, Wall-Mount Intercoms feature integrated volume control, TALK/LISTEN switch, corrosion resistant cast aluminum housing with rugged powder coat finish (Type 4X enclosure), reliable 25-watt speaker, and balanced line output. These heavy-duty units are UL and cUL listed, CSA Certified and Marine rated; and available in 12VDC, 24VDC, 120VAC, or 240VAC 50/60Hz models.
  • Available in 120VAC
  • Heavy-duty industrial intercom for indoor/outdoor application
  • Single-channel, two-way communications
  • Integrated volume control and Talk/Listen switch
  • Balanced line output
  • 25-watt speaker
  • Cast aluminum housing with rugged powder coat finish
  • Conformal coated PCBA
  • Type 4X enclosure
  • Marine Listed
  • CSA Certified
  • UL and cUL Listed

Features

Designed for single-channel, two-way indoor and outdoor communication applications, Wall-Mount Intercoms feature integrated volume control, TALK/LISTEN switch, corrosion resistant cast aluminum housing with rugged powder coat finish (Type 4X enclosure), reliable 25-watt speaker, and balanced line output. These heavy-duty units are UL and cUL listed, CSA Certified and Marine rated; and available in 12VDC, 24VDC, 120VAC, or 240VAC 50/60Hz models.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Intercoms
Product Number AD-27-3
Product Name AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms
Unlock Full Specs
to access all available technical data

Similar Products

AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27-8 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-57 Atkinson Dynamics 240VAC Wall Mount Intercoms - AD-57A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AD-27 Atkinson Dynamics 120VAC Wall Mount Intercoms - AD-27-4 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details