The 225XST-240R is a hazardous location strobe light designed for visual signaling in wet, corrosive environments such as food processing facilities. It operates on 230-240 Vac, draws 0.20 A, and produces a peak intensity of 580,000 cd with an effective candela of 240 cd at an 80 flash rate per minute. The unit features a black e-coated base, a clear polycarbonate outer dome for quick access, and a 1/2-inch NPT pipe mount. It has a 10,000-hour strobe tube lifespan, is rated Type 4X and IP66 in dome-up orientation, and complies with IP69K. The part is CSA certified, UL and cUL listed for Class I, Division 2 Groups A-D and Class II, Division 2 Groups F-G, and is NSF certified. Operating temperature ranges from -40°C to 40°C. The device is 190.5 mm high and 139.7 mm in diameter, weighing 0.68 kg net.
Features
Model 225XST is a hazardous location light with a black e-coated coated base and the inner fresnel lens is available in six colors. The clear polycarbonate outer dome can be quickly removed for easy access to inspect the unit or change the lamp.
Model 225XST is ideal for wet, corrosive atmospheres like those found in food processing industries, or anywhere a visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XST-240R |
| Product Name | 225XST Electraray® Hazardous Location Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,UL,cUL,NSF |
| Visual Indicators | Strobe |
| Flash Type | Single |