Model 191XL-120-240A is a hazardous location flashing signal light with a 3/4-inch NPT pipe mount, operating at 120-240 Vac, and equipped with an amber lens. It features a 50,000-hour LED lamp, flashing mode standard with field-configurable steady-burn, Type 4X and IP66 enclosure, IP69K compliance, Marine Listing, and UL/cUL certification for Class I, Division 2 Groups A, B, C, D; Class II, Division 1 Groups E, F, G; and Class III. The unit has a dome guard, operates from -67°F to 150°F (-55°C to 66°C), and measures 9.25 inches in height with a 5.5-inch diameter. Net weight is 4.0 lb (1.81 kg).
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-120-240A |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |