Federal Signal Corporation - Industrial Signaling and Systems 141ST Electraflash® Strobe Warning Light 141ST-024A

Description
Available in 12VDC, 24VDC, and 120VAC Five lens colors: Amber, Blue, Clear, Green and Red 4,000 hour strobe tube Surface mount or integrated 1/2-inch NPT pipe mount models Indoor/outdoor use Conformal coated PCBA Type 3R enclosure CSA UL and cUL Features Federal Signal’s Electraflash® 141ST is a strobe light designed for a variety of industrial uses. This compact warning light is less than six inches tall and six inches in diameter. Model 141ST includes a removable strobe mechanism. The 12VDC and 24VDC units have three holes for flat surface mounting. The 120VAC versions come ready to mount on a 1/2-inch NPT pipe. Optional wall mounting brackets (Model LWMB2) or corner mounting brackets (Model LCMB2) are available for the 120VAC unit. Federal Signal’s Electraflash strobe lights are designed for both indoor and outdoor industrial environments. The unit’s convenient size and intense light output make it ideal for use on maintenance vehicles, forklifts, and other material handling equipment, effectively alerting hazardous conditions or dangerous areas.
Request a Quote Datasheet
Description
Available in 12VDC, 24VDC, and 120VAC Five lens colors: Amber, Blue, Clear, Green and Red 4,000 hour strobe tube Surface mount or integrated 1/2-inch NPT pipe mount models Indoor/outdoor use Conformal coated PCBA Type 3R enclosure CSA UL and cUL Features Federal Signal’s Electraflash® 141ST is a strobe light designed for a variety of industrial uses. This compact warning light is less than six inches tall and six inches in diameter. Model 141ST includes a removable strobe mechanism. The 12VDC and 24VDC units have three holes for flat surface mounting. The 120VAC versions come ready to mount on a 1/2-inch NPT pipe. Optional wall mounting brackets (Model LWMB2) or corner mounting brackets (Model LCMB2) are available for the 120VAC unit. Federal Signal’s Electraflash strobe lights are designed for both indoor and outdoor industrial environments. The unit’s convenient size and intense light output make it ideal for use on maintenance vehicles, forklifts, and other material handling equipment, effectively alerting hazardous conditions or dangerous areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
141ST Electraflash® Strobe Warning Light - 141ST-024A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
141ST Electraflash® Strobe Warning Light
141ST-024A
141ST Electraflash® Strobe Warning Light 141ST-024A
Available in 12VDC, 24VDC, and 120VAC Five lens colors: Amber, Blue, Clear, Green and Red 4,000 hour strobe tube Surface mount or integrated 1/2-inch NPT pipe mount models Indoor/outdoor use Conformal coated PCBA Type 3R enclosure CSA UL and cUL Features Federal Signal’s Electraflash® 141ST is a strobe light designed for a variety of industrial uses. This compact warning light is less than six inches tall and six inches in diameter. Model 141ST includes a removable strobe mechanism. The 12VDC and 24VDC units have three holes for flat surface mounting. The 120VAC versions come ready to mount on a 1/2-inch NPT pipe. Optional wall mounting brackets (Model LWMB2) or corner mounting brackets (Model LCMB2) are available for the 120VAC unit. Federal Signal’s Electraflash strobe lights are designed for both indoor and outdoor industrial environments. The unit’s convenient size and intense light output make it ideal for use on maintenance vehicles, forklifts, and other material handling equipment, effectively alerting hazardous conditions or dangerous areas.
  • Available in 12VDC, 24VDC, and 120VAC
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • 4,000 hour strobe tube
  • Surface mount or integrated 1/2-inch NPT pipe mount models
  • Indoor/outdoor use
  • Conformal coated PCBA
  • Type 3R enclosure
  • CSA
  • UL and cUL

Features

Federal Signal’s Electraflash® 141ST is a strobe light designed for a variety of industrial uses. This compact warning light is less than six inches tall and six inches in diameter.

Model 141ST includes a removable strobe mechanism. The 12VDC and 24VDC units have three holes for flat surface mounting. The 120VAC versions come ready to mount on a 1/2-inch NPT pipe. Optional wall mounting brackets (Model LWMB2) or corner mounting brackets (Model LCMB2) are available for the 120VAC unit.

Federal Signal’s Electraflash strobe lights are designed for both indoor and outdoor industrial environments. The unit’s convenient size and intense light output make it ideal for use on maintenance vehicles, forklifts, and other material handling equipment, effectively alerting hazardous conditions or dangerous areas.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 141ST-024A
Product Name 141ST Electraflash® Strobe Warning Light
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
Visual Indicators Strobe
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

191XL-CN Hazardous Location Zone Listed LED Light - 191XL-CN-S120240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
154XST Hazardous Location Supervised Warning Light - 154XST-S12-24A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
G-LED Global Series® Hazardous Location LED - G-LED-DC-D-G-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
G-LED Global Series® Hazardous Location LED - G-LED-DC-D-M-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details