Model 121ALED-024G is a 24 Vdc rotating LED warning light with a parabolic reflector that spins at 60 revolutions per minute, producing 765 candelas of green light. It has a zinc diecast alloy base with integrated 1/2-inch NPT pipe and surface mounting, measures 159.0 mm in height and 130.0 mm in diameter, and weighs 0.91 kg. The unit is rated Type 4X, IP67, and IP69K, with an operating temperature range of -40° to 150°F (-40° to 66°C), and is UL and cUL Listed and NSF Certified. The LED has a 25,000-hour lifespan and the twist-and-lock lens permits easy access for maintenance.
Features
Model 121ALED is a compact rotating warning light available in 24VDC, five colors and features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in all directions.
The zinc die-cast alloy base comes ready to surface or ½-inch NPT pipe mount. Optional brackets are available to simplify installation on walls or in corners. The twist and lock lens allows for easy access to inspect or replace the lamp.
121ALED is rated Type 4X, IP66 for a water- and dust-tight seal. The unit is also IP69K compliant to withstand high temperature and pressure washdowns.
121ALED is ideal in high-ambient and harsh applications where gaining attention is critical including emergency evacuation, hazardous area markings, overhead cranes, irrigation systems, and conveyor and machine start-ups.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 121ALED-024G |
| Product Name | 121ALED Vitalite® LED Rotating Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL,NSF |
| Visual Indicators | Revolving |