Faultless Caster Flat-Free Wheel I84-8x2

Description
Used for caster, centered hubs, other wheels available
Description
Used for caster, centered hubs, other wheels available

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Flat-Free Wheel
I84-8x2
Flat-Free Wheel I84-8x2
Used for caster, centered hubs, other wheels available

Used for caster, centered hubs, other wheels available

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I84-8x2
Product Name Flat-Free Wheel
Wheel Type Flat-Free
Maximum Load 280 lbs (127 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 4208955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 6174 lbs (2800 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1000 lbs (454 kg)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details