Faultless Caster Pneumatic I19-12x3.50

Description
Sawtooth tread style, for delicate instruments and breakable items
Description
Sawtooth tread style, for delicate instruments and breakable items

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Pneumatic
I19-12x3.50
Pneumatic I19-12x3.50
Sawtooth tread style, for delicate instruments and breakable items

Sawtooth tread style, for delicate instruments and breakable items

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I19-12x3.50
Product Name Pneumatic
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 12 inch (305 mm)
Hub Length 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 400097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Specs
Wheel Type Flat-Free
Maximum Load 500 lbs (227 kg)
Wheel Diameter 16 inch (406 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details