Faultless Caster Dyna-Tred TPR Wheel 90-6x1-3/8

Description
Applications: dollies, furniture, carts, and trucks, non-marking ride
Description
Applications: dollies, furniture, carts, and trucks, non-marking ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred TPR Wheel
90-6x1-3/8
Dyna-Tred TPR Wheel 90-6x1-3/8
Applications: dollies, furniture, carts, and trucks, non-marking ride

Applications: dollies, furniture, carts, and trucks, non-marking ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 90-6x1-3/8
Product Name Dyna-Tred TPR Wheel
Wheel Type Rubber/Plastic
Maximum Load 325 lbs (147 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Pneumatic Tyre Wheel with Plastic Centre - PBW400-8 25/63 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details