Faultless Caster Eagle Wheel 49-5x2

Description
Patented interlocking tread offers superior adhesion, industrial app.
Description
Patented interlocking tread offers superior adhesion, industrial app.

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Eagle Wheel
49-5x2
Eagle Wheel 49-5x2
Patented interlocking tread offers superior adhesion, industrial app.

Patented interlocking tread offers superior adhesion, industrial app.

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 49-5x2
Product Name Eagle Wheel
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 900 lbs (408 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2785983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details