Patented interlocking tread offers superior adhesion, industrial app.
| Faultless Caster | |
|---|---|
| Product Category | Wheels |
| Product Number | 47-4x2 |
| Product Name | Eagle Wheel |
| Wheel Type | Poly/Plastic; Polyurethane Tred on Polypropylene Core |
| Maximum Load | 600 lbs (272 kg) |
| Wheel Diameter | 4 inch (102 mm) |