Faultless Caster Eagle Wheel 46-8x2

Description
Patented interlocking tread offers superior adhesion, industrial app.
Description
Patented interlocking tread offers superior adhesion, industrial app.

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Eagle Wheel
46-8x2
Eagle Wheel 46-8x2
Patented interlocking tread offers superior adhesion, industrial app.

Patented interlocking tread offers superior adhesion, industrial app.

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 46-8x2
Product Name Eagle Wheel
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Faultless Caster
Specs
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
View Details
Solid Polyurethane Wheel (KT) - KT62-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Poly
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details