Faultless Caster RT Standard Wheel 44332

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT Standard Wheel
44332
RT Standard Wheel 44332
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 44332
Product Name RT Standard Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Press-On Rubber Wheels - OA Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1270 to 10190 lbs (576 to 4621 kg)
Wheel Diameter 8.5 to 22 inch (216 to 559 mm)
View Details