Faultless Caster RT High-Temp Wheel 43980

Description
Suited for food processing, tool storage, sanitary maintenance
Description
Suited for food processing, tool storage, sanitary maintenance

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
RT High-Temp Wheel
43980
RT High-Temp Wheel 43980
Suited for food processing, tool storage, sanitary maintenance

Suited for food processing, tool storage, sanitary maintenance

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 43980
Product Name RT High-Temp Wheel
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
P -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details