Faultless Caster K-Wheel 42-4x2

Description
Not affected by blood, brine, greases, oils, or most harsh chemicals
Description
Not affected by blood, brine, greases, oils, or most harsh chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
K-Wheel
42-4x2
K-Wheel 42-4x2
Not affected by blood, brine, greases, oils, or most harsh chemicals

Not affected by blood, brine, greases, oils, or most harsh chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 42-4x2
Product Name K-Wheel
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details
VF/VH Drop Forged Steel V-Groove Wheels -  - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 6000 to 15000 lbs (2721 to 6803 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details