Faultless Caster Super K 41B-6x3

Description
Excellent resiliency for ease of movement in manual or in tow applications
Description
Excellent resiliency for ease of movement in manual or in tow applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Super K
41B-6x3
Super K 41B-6x3
Excellent resiliency for ease of movement in manual or in tow applications

Excellent resiliency for ease of movement in manual or in tow applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 41B-6x3
Product Name Super K
Wheel Type Solid Poly
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 4208955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 6174 lbs (2800 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details