Faultless Caster K-Wheel 40-6x2

Description
Not affected by blood, brine, greases, oils, or most harsh chemicals
Description
Not affected by blood, brine, greases, oils, or most harsh chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
K-Wheel
40-6x2
K-Wheel 40-6x2
Not affected by blood, brine, greases, oils, or most harsh chemicals

Not affected by blood, brine, greases, oils, or most harsh chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 40-6x2
Product Name K-Wheel
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Polyurethane Iron Core (PI) - PI63R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2050 lbs (930 kg)
Wheel Diameter 6 inch (152 mm)
View Details