Faultless Caster Duro-Tred Vulcanized Wheel 38HD-6x3

Description
Excellent mobility and extended life under extremely heavy loads
Description
Excellent mobility and extended life under extremely heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duro-Tred Vulcanized Wheel
38HD-6x3
Duro-Tred Vulcanized Wheel 38HD-6x3
Excellent mobility and extended life under extremely heavy loads

Excellent mobility and extended life under extremely heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 38HD-6x3
Product Name Duro-Tred Vulcanized Wheel
Wheel Type Poly/Metal
Maximum Load 2450 lbs (1111 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Cast Iron Wheels - CW Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 6000 to 8000 lbs (2721 to 3628 kg)
Wheel Diameter 8 inch (203 mm)
View Details