Faultless Caster Vulcanized Rubber Tread Wheel 18-8x2-1/2

Description
Recommended for quiet movement with heavy loads
Description
Recommended for quiet movement with heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Vulcanized Rubber Tread Wheel
18-8x2-1/2
Vulcanized Rubber Tread Wheel 18-8x2-1/2
Recommended for quiet movement with heavy loads

Recommended for quiet movement with heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 18-8x2-1/2
Product Name Vulcanized Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 3994970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Specs
Wheel Type Flat-Free
Maximum Load 280 lbs (127 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details