Excellent mobility and extended life under extremely heavy loads
| Faultless Caster | |
|---|---|
| Product Category | Wheels |
| Product Number | 38HD-6x2-1/2 |
| Product Name | Duro-Tred Vulcanized Wheel |
| Wheel Type | Poly/Metal |
| Maximum Load | 2150 lbs (975 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |