Faultless Caster Duro-Tred Vulcanized Wheel 38-6x3

Description
Excellent mobility and extended life under extremely heavy loads
Description
Excellent mobility and extended life under extremely heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duro-Tred Vulcanized Wheel
38-6x3
Duro-Tred Vulcanized Wheel 38-6x3
Excellent mobility and extended life under extremely heavy loads

Excellent mobility and extended life under extremely heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 38-6x3
Product Name Duro-Tred Vulcanized Wheel
Wheel Type Poly/Metal
Maximum Load 2100 lbs (952 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 800 lbs (363 kg)
View Details
Phenolic Wheel (PH) - PH514R-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details