Faultless Caster Plaskite® 31-6x2

Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive
Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Plaskite®
31-6x2
Plaskite® 31-6x2
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 31-6x2
Product Name Plaskite®
Wheel Type Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Full Radius Tread Ductile Wheels - FR Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 1500 to 6000 lbs (680 to 2721 kg)
Wheel Diameter 5 to 10 inch (127 to 254 mm)
View Details