Faultless Caster Rockite® 27-4x1-5/16

Description
High-load rating, high-impact resistance, good floor protection & mobility
Description
High-load rating, high-impact resistance, good floor protection & mobility

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Rockite®
27-4x1-5/16
Rockite® 27-4x1-5/16
High-load rating, high-impact resistance, good floor protection & mobility

High-load rating, high-impact resistance, good floor protection & mobility

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 27-4x1-5/16
Product Name Rockite®
Wheel Type Solid Rubber
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.31 inch (33.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Grey Iron Wheel (GI) - GI63R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 3100 lbs (1406 kg)
Wheel Diameter 6 inch (152 mm)
View Details