Faultless Caster Dyna-Tred II 1-2-1/2x13/16

Description
Applications: dollies, furniture, carts, and trucks
Description
Applications: dollies, furniture, carts, and trucks

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred II
1-2-1/2x13/16
Dyna-Tred II 1-2-1/2x13/16
Applications: dollies, furniture, carts, and trucks

Applications: dollies, furniture, carts, and trucks

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 1-2-1/2x13/16
Product Name Dyna-Tred II
Wheel Type Plastic
Maximum Load 80 lbs (36.28 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Solid Polyurethane Wheel (KT) - KT62D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Poly
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details