Faultless Caster Sintered Iron 08-2x1

Description
Temperature operating range is -40°F to +500°F
Description
Temperature operating range is -40°F to +500°F

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Sintered Iron
08-2x1
Sintered Iron 08-2x1
Temperature operating range is -40°F to +500°F

Temperature operating range is -40°F to +500°F

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 08-2x1
Product Name Sintered Iron
Wheel Type Metal
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 900 lbs (408 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Polyurethane Iron Core (PI) - PI62-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details