Faultless Caster Cast Iron 06-6x2-1/2

Description
Good choice for moving heavy loads in manufacturing and warehousing
Description
Good choice for moving heavy loads in manufacturing and warehousing

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Cast Iron
06-6x2-1/2
Cast Iron 06-6x2-1/2
Good choice for moving heavy loads in manufacturing and warehousing

Good choice for moving heavy loads in manufacturing and warehousing

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 06-6x2-1/2
Product Name Cast Iron
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
SPK -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details