FasTest, Inc. Quick External Tube Connector - Lever Actuated JXL0-0375

Description
The JXL Series provides quick and effortless connections for tubing especially copper, steel and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. The connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application. Pressures to 1000 psi for manual connections Resists removal under pressure Reliable, pressure enhanced sealing Quick and easy seal replacement Vacuum to 10 millitorr (micron) Temperature range from -40°F to 250°F Body - Anodized aluminum with Delrin handle Gripping Collets - Stainless steel snap rings, collets and springs Main Seal - Neoprene (others available on request)
Description
The JXL Series provides quick and effortless connections for tubing especially copper, steel and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. The connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application. Pressures to 1000 psi for manual connections Resists removal under pressure Reliable, pressure enhanced sealing Quick and easy seal replacement Vacuum to 10 millitorr (micron) Temperature range from -40°F to 250°F Body - Anodized aluminum with Delrin handle Gripping Collets - Stainless steel snap rings, collets and springs Main Seal - Neoprene (others available on request)

Suppliers

Company
Product
Description
Supplier Links
Quick External Tube Connector - Lever Actuated - JXL0-0375 - FasTest, Inc.
Roseville, MN, USA
Quick External Tube Connector - Lever Actuated
JXL0-0375
Quick External Tube Connector - Lever Actuated JXL0-0375
The JXL Series provides quick and effortless connections for tubing especially copper, steel and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. The connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application. Pressures to 1000 psi for manual connections Resists removal under pressure Reliable, pressure enhanced sealing Quick and easy seal replacement Vacuum to 10 millitorr (micron) Temperature range from -40°F to 250°F Body - Anodized aluminum with Delrin handle Gripping Collets - Stainless steel snap rings, collets and springs Main Seal - Neoprene (others available on request)

The JXL Series provides quick and effortless connections for tubing especially copper, steel and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design provides unmatched sealing reliability and resists removal under pressure. The connectors utilize a singular seal which can be quickly replaced at your work center to minimize down-time, maintenance and tool inventory. Neoprene seals are standard for refrigerant based applications but they are available with any elastomer required for your application.

  • Pressures to 1000 psi for manual connections
  • Resists removal under pressure
  • Reliable, pressure enhanced sealing
  • Quick and easy seal replacement
  • Vacuum to 10 millitorr (micron)
  • Temperature range from -40°F to 250°F
  • Body - Anodized aluminum with Delrin handle
  • Gripping Collets - Stainless steel snap rings, collets and springs
  • Main Seal - Neoprene (others available on request)
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number JXL0-0375
Product Name Quick External Tube Connector - Lever Actuated
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001858 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Multi Quick Connector - TW17 - WEH Technologies Inc.
WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.9449 inch (24 mm)
View Details
Pressure Test Fitting for Connection to Internal and External Threads - FNPR-108021 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
Threaded - Inside Diameter - Pneumatic - CTSC-001906 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details